RAB Lighting Outdoor Motion Sensor Lampholder Assembly LU300

Description
UL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 300 WATT LAMP WATTAGE 2 HEAD(S) LUMINATOR[R] BRAND COLOR BRONZE
Datasheet
Description
UL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 300 WATT LAMP WATTAGE 2 HEAD(S) LUMINATOR[R] BRAND COLOR BRONZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - LU300 - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
LU300
Outdoor Motion Sensor Lampholder Assembly LU300
UL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 300 WATT LAMP WATTAGE 2 HEAD(S) LUMINATOR[R] BRAND COLOR BRONZE
  • UL APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE LAMP TYPE
  • 300 WATT LAMP WATTAGE
  • 2 HEAD(S)
  • LUMINATOR[R] BRAND
  • COLOR BRONZE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LU300
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details