RAB Lighting Floodlight Fixture HBLED13DCA

Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LPACK[R] BRAND ROHS COMPLIANT APPLICATION SOLAR INITIAL INTENSITY 724 LUMEN COLOR RENDERING INDEX 61 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 15 W REFLECTOR MATERIAL SPECULAR ALUMINUM HBLED MODEL
Datasheet
Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LPACK[R] BRAND ROHS COMPLIANT APPLICATION SOLAR INITIAL INTENSITY 724 LUMEN COLOR RENDERING INDEX 61 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 15 W REFLECTOR MATERIAL SPECULAR ALUMINUM HBLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED13DCA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED13DCA
Floodlight Fixture HBLED13DCA
5-5/8 INCH DIA X 8-1/2 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LPACK[R] BRAND ROHS COMPLIANT APPLICATION SOLAR INITIAL INTENSITY 724 LUMEN COLOR RENDERING INDEX 61 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 15 W REFLECTOR MATERIAL SPECULAR ALUMINUM HBLED MODEL
  • 5-5/8 INCH DIA X 8-1/2 INCH L SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 10 TO 30 VDC LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
  • LPACK[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION SOLAR
  • INITIAL INTENSITY 724 LUMEN
  • COLOR RENDERING INDEX 61
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 15 W
  • REFLECTOR MATERIAL SPECULAR ALUMINUM
  • HBLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED13DCA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details