RAB Lighting Lighting Fixture MDLED1X12L-20YY-B

Description
5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 20 DEGREE REFLECTOR TYPE 824 LUMEN INTENSITY 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE 20 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 1 DRIVER TYPE LUTRON DIMMER INPUT CURRENT RATING 0.7 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K MINIMUM OPERATING TEMPERATURE 0 DEG C REFRACTOR TYPE NANOSTRUCTURE
Description
5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 20 DEGREE REFLECTOR TYPE 824 LUMEN INTENSITY 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE 20 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 1 DRIVER TYPE LUTRON DIMMER INPUT CURRENT RATING 0.7 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K MINIMUM OPERATING TEMPERATURE 0 DEG C REFRACTOR TYPE NANOSTRUCTURE

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MDLED1X12L-20YY-B - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
MDLED1X12L-20YY-B
Lighting Fixture MDLED1X12L-20YY-B
5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 20 DEGREE REFLECTOR TYPE 824 LUMEN INTENSITY 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE 20 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 1 DRIVER TYPE LUTRON DIMMER INPUT CURRENT RATING 0.7 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 2700 K MINIMUM OPERATING TEMPERATURE 0 DEG C REFRACTOR TYPE NANOSTRUCTURE
  • 5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • IESNA LM-79/80 APPLICABLE STANDARD
  • RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION
  • FULL/SEMI-RECESSED, FLUSH MOUNTING
  • GEAR TRAY LIGHT FIXTURE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 20 DEGREE REFLECTOR TYPE
  • 824 LUMEN INTENSITY
  • 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
  • 20 DEGREE REFLECTOR TYPE
  • DAMP LOCATION AREA CLASSIFICATION
  • 350 MILLIAMPERE LAMP CURRENT
  • ROHS COMPLIANT
  • NUMBER OF HEADS 1
  • DRIVER TYPE LUTRON DIMMER
  • INPUT CURRENT RATING 0.7 AMPERE
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 2700 K
  • MINIMUM OPERATING TEMPERATURE 0 DEG C
  • REFRACTOR TYPE NANOSTRUCTURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MDLED1X12L-20YY-B
Product Name Lighting Fixture
Application Commercial
Fixture Type Recessed; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details