1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, INDOOR, WET LOCATION APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
800 W, 6.7 AMPERE AT 120 V LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR (INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
8 SEC TO 15 MIN TIME DELAY
SMART SWITCH[R] BRAND
WITH LED INDICATOR
LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT
RAB Lighting
Done
Datasheet
Description
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, INDOOR, WET LOCATION APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
800 W, 6.7 AMPERE AT 120 V LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR (INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
8 SEC TO 15 MIN TIME DELAY
SMART SWITCH[R] BRAND
WITH LED INDICATOR
LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, INDOOR, WET LOCATION APPLICATION
120 V VOLTAGE RATING
WALL MOUNTING
800 W, 6.7 AMPERE AT 120 V LOAD RATING
180 DEGREE FIELD OF VIEW
DECORATOR (INCLUDED) WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1000 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
8 SEC TO 15 MIN TIME DELAY
SMART SWITCH[R] BRAND
WITH LED INDICATOR
LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT