RAB Lighting Area/Roadway Light LL322VG/F13

Description
VERDE GREEN POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3-TIER FLARE SIZE 6 INCH DIA X 7 INCH H INITIAL INTENSITY 860 LUMEN LAMP LIFE 10000 HR COLOR TEMPERATURE IN KELVIN 3500 LL MODEL
Datasheet
Description
VERDE GREEN POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3-TIER FLARE SIZE 6 INCH DIA X 7 INCH H INITIAL INTENSITY 860 LUMEN LAMP LIFE 10000 HR COLOR TEMPERATURE IN KELVIN 3500 LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - LL322VG/F13 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
LL322VG/F13
Area/Roadway Light LL322VG/F13
VERDE GREEN POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3-TIER FLARE SIZE 6 INCH DIA X 7 INCH H INITIAL INTENSITY 860 LUMEN LAMP LIFE 10000 HR COLOR TEMPERATURE IN KELVIN 3500 LL MODEL
  • VERDE GREEN POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED NIPPLE MOUNTING
  • NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • GX23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE REFRACTOR/LENS TYPE
  • 3-TIER FLARE
  • SIZE 6 INCH DIA X 7 INCH H
  • INITIAL INTENSITY 860 LUMEN
  • LAMP LIFE 10000 HR
  • COLOR TEMPERATURE IN KELVIN 3500
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LL322VG/F13
Product Name Area/Roadway Light
Application Automotive
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details