RAB Lighting Floodlight Fixture LFM16VG

Description
2-7/16 INCH DIA X 5-7/8 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LFM MODEL
Datasheet
Description
2-7/16 INCH DIA X 5-7/8 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LFM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFM16VG - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFM16VG
Floodlight Fixture LFM16VG
2-7/16 INCH DIA X 5-7/8 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LFM MODEL
  • 2-7/16 INCH DIA X 5-7/8 INCH L SIZE
  • VERDE GREEN POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING
  • NO LAMP INCLUDED
  • GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE
  • 50 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 12 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LFM MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFM16VG
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details