RAB Lighting Surface Landscape Light LLD3B

Description
3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1220 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet
Description
3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1220 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - LLD3B - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
LLD3B
Surface Landscape Light LLD3B
3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1220 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
  • 3-TIER DOME TOP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 10 INCH DIA X 7 INCH H SIZE
  • BLACK POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 12 INCH MOUNTING STEM MOUNTING
  • A19 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 75 W LAMP WATTAGE
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE MATERIAL
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1220 LUMEN
  • INCLUDES 1/2 INCH THREADED NIPPLE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LLD3B
Product Name Surface Landscape Light
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details