RAB Lighting Floodlight Fixture LFP38S

Description
2-3/4 INCH DIA X 4-5/8 INCH L SIZE SILVER GRAY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN LFP MODEL
Datasheet
Description
2-3/4 INCH DIA X 4-5/8 INCH L SIZE SILVER GRAY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN LFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFP38S - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFP38S
Floodlight Fixture LFP38S
2-3/4 INCH DIA X 4-5/8 INCH L SIZE SILVER GRAY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN LFP MODEL
  • 2-3/4 INCH DIA X 4-5/8 INCH L SIZE
  • SILVER GRAY POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 550 LUMEN
  • LFP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFP38S
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details