RAB Lighting Surface Landscape Light LLD4B/F13

Description
DOME TOP TYPE DIE CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREAD MOUNTING GX23-2 QUAD TUBE FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL RAB[R] BRAND
Datasheet
Description
DOME TOP TYPE DIE CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREAD MOUNTING GX23-2 QUAD TUBE FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - LLD4B/F13 - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
LLD4B/F13
Surface Landscape Light LLD4B/F13
DOME TOP TYPE DIE CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREAD MOUNTING GX23-2 QUAD TUBE FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL RAB[R] BRAND
  • DOME TOP TYPE
  • DIE CAST ALUMINUM MATERIAL
  • 10 INCH DIA X 8.5 INCH H SIZE
  • BLACK FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREAD MOUNTING
  • GX23-2 QUAD TUBE FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE MATERIAL
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LLD4B/F13
Product Name Surface Landscape Light
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details