RAB Lighting Floodlight Fixture LFLED5YA

Description
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4, 44 DEGREE DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 208 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 5 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
Datasheet
Description
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4, 44 DEGREE DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 208 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 5 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED5YA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED5YA
Floodlight Fixture LFLED5YA
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4, 44 DEGREE DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 208 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 5 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4, 44 DEGREE DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 208 LUMEN
  • COLOR RENDERING INDEX 86
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 5 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • LFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED5YA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details