RAB Lighting Floodlight Fixture LFLED5BR

Description
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRASS POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 299 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 5 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
Datasheet
Description
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRASS POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 299 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 5 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED5BR - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED5BR
Floodlight Fixture LFLED5BR
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRASS POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 299 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 5 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • CHIP AND FADE RESISTANT BRASS POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 299 LUMEN
  • COLOR RENDERING INDEX 68
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 5 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • LFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED5BR
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details