RAB Lighting Floodlight Fixture LFLED8B

Description
2-3/8 INCH DIA X 6 INCH L SIZE BLACK FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 588 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4800 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
Datasheet
Description
2-3/8 INCH DIA X 6 INCH L SIZE BLACK FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 588 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4800 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED8B - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED8B
Floodlight Fixture LFLED8B
2-3/8 INCH DIA X 6 INCH L SIZE BLACK FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 588 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4800 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • BLACK FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 8 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • DRIVER INPUT POWER 7 W
  • LAMP INTENSITY 588 LUMEN
  • COLOR RENDERING INDEX 81
  • COLOR TEMPERATURE 4800 K
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • AMBIENT TEMPERATURE RATING -40 DEG C
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED8B
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details