RAB Lighting Floodlight Fixture HBLED13NVG

Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1259 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 14 W HBLED MODEL
Datasheet
Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1259 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 14 W HBLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED13NVG - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED13NVG
Floodlight Fixture HBLED13NVG
5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1259 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 14 W HBLED MODEL
  • 5-5/8 INCH DIA X 8-1/2 INCH L SIZE
  • CHIP AND FADE RESISTANT VERDE GREEN POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1259 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • DRIVER INPUT WATTAGE 14 W
  • HBLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED13NVG
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details