RAB Lighting Floodlight Fixture HBLED18YA

Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 20 W LAMP INTENSITY 1702 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN
Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 20 W LAMP INTENSITY 1702 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED18YA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED18YA
Floodlight Fixture HBLED18YA
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 20 W LAMP INTENSITY 1702 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN
  • 5-1/2 INCH DIA X 8-3/4 INCH L SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 20 W
  • LAMP INTENSITY 1702 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 3000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIEN
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED18YA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details