RAB Lighting Floodlight Fixture LFM16W

Description
2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LFM MODEL
Datasheet
Description
2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LFM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFM16W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFM16W
Floodlight Fixture LFM16W
2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 12 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LFM MODEL
  • 2-7/16 INCH DIA X 5-7/8 INCH L SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING
  • NO LAMP INCLUDED
  • GU5.3 BI-PIN BASE MR16 INCANDESCENT LAMP TYPE
  • 50 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 12 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LFM MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFM16W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details