RAB Lighting Datasheets for Ballasts

Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value for a particular lamp.
Ballasts: Learn more

Product Name Notes
0 DEG F MIN. STARTING TEMPERATURE 1 LAMP(S) 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.38 AMPERE AT 120 V, 0.3 AMPERE AT 208 V, 0.2 AMPERE...
0 DEG F MIN. STARTING TEMPERATURE 2 LAMP(S) 84 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.8 AMPERE AT 120 V, 0.5 AMPERE AT 208/240 V, 0.4 AMPERE...
32 DEG F MIN. STARTING TEMPERATURE UL (CANADA AND US) APPROVAL 1 LAMP(S) 13 W LAMP WATTAGE 120 V INPUT VOLTAGE RAB[R] BRAND
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.8/4.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1100 W INPUT POWER S52...
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 295 W INPUT POWER S50...
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 464 W INPUT POWER S51...
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.8 AMPERE INPUT CURRENT R-HPF CIRCUIT TYPE 86 W INPUT POWER S62 ANSI CODE
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.4/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
BALLAST CONTENTS METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1080 W INPUT POWER M47 ANSI...
BALLAST CONTENTS METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 298 W INPUT POWER M58 ANSI...
BALLAST CONTENTS METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 458 W INPUT POWER M59 ANSI...
BALLAST CONTENTS METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.6/0.4/0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 72 W INPUT POWER M110 ANSI CODE BMH MODEL...
BALLAST CONTENTS METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.5/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 90 W INPUT POWER M98 ANSI CODE BMH MODEL...
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1/0.8/0.7 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE...
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 288 W INPUT POWER...
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 450 W INPUT POWER...
BALLAST CONTENTS UL (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
BALLAST CONTENTS UL (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 480 V INPUT VOLTAGE CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE RAB[R] BRAND
BALLAST CONTENTS UL (CANADA AND US) APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
BALLAST CONTENTS UL (CANADA AND US) APPROVAL PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
WHITE FINISH PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HIGH/LOW BAY FIXTURE TYPE RAB[R] BRAND