RAB Lighting Floodlight Fixture LFLED8YW

Description
2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 511 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
Datasheet
Description
2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 511 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED8YW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED8YW
Floodlight Fixture LFLED8YW
2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 511 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • WHITE FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 8 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • DRIVER INPUT POWER 7 W
  • LAMP INTENSITY 511 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 3000 K
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • AMBIENT TEMPERATURE RATING -40 DEG C
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED8YW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details