RAB Lighting Outdoor Motion Sensor Lampholder Assembly LU300W

Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE LUMINATOR[R] BRAND COLOR WHITE MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 8 SEC TO 5 MIN SURGE PROTECTION 3000 V
Datasheet
Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE LUMINATOR[R] BRAND COLOR WHITE MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 8 SEC TO 5 MIN SURGE PROTECTION 3000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - LU300W - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
LU300W
Outdoor Motion Sensor Lampholder Assembly LU300W
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE LUMINATOR[R] BRAND COLOR WHITE MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR) SENSOR TIME ADJUSTMENT 8 SEC TO 5 MIN SURGE PROTECTION 3000 V
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 110 DEGREE SENSOR RANGE
  • LUMINATOR[R] BRAND
  • COLOR WHITE
  • MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR)
  • SENSOR TIME ADJUSTMENT 8 SEC TO 5 MIN
  • SURGE PROTECTION 3000 V
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LU300W
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details