RAB Lighting Floodlight Fixture HNLED18A

Description
5-1/2 INCH DIA X 9-1/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE INTENSITY 1886 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
Description
5-1/2 INCH DIA X 9-1/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE INTENSITY 1886 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HNLED18A - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HNLED18A
Floodlight Fixture HNLED18A
5-1/2 INCH DIA X 9-1/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE INTENSITY 1886 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
  • 5-1/2 INCH DIA X 9-1/4 INCH L SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING SEAL, SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
  • CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE
  • INTENSITY 1886 LUMEN
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HNLED18A
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details