RAB Lighting Floodlight Fixture LFLED8YA

Description
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 511 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 7 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
Datasheet
Description
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 511 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 7 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED8YA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED8YA
Floodlight Fixture LFLED8YA
2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 511 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 7 W LENS MATERIAL MICROPRISMATIC DIFFUSION LFLED MODEL
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 8 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 240 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 511 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 7 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • LFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED8YA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details