5-1/2 INCH DIA X 9-1/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING SEAL, SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE
INTENSITY 1864 LUMEN
COLOR RENDERING INDEX 81
COLOR TEMPERATURE 4000 K (NEUTRAL)
RATED LIFE IN HOUR 100000
APPLICATION WET LOCA
RAB Lighting
Done
Description
5-1/2 INCH DIA X 9-1/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING SEAL, SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE
INTENSITY 1864 LUMEN
COLOR RENDERING INDEX 81
COLOR TEMPERATURE 4000 K (NEUTRAL)
RATED LIFE IN HOUR 100000
APPLICATION WET LOCA
5-1/2 INCH DIA X 9-1/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING SEAL, SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE
INTENSITY 1864 LUMEN
COLOR RENDERING INDEX 81
COLOR TEMPERATURE 4000 K (NEUTRAL)
RATED LIFE IN HOUR 100000
APPLICATION WET LOCA
5-1/2 INCH DIA X 9-1/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING SEAL, SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 2 X 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE