RAB Lighting Floodlight Fixture HNLED26B/D10

Description
5-1/2 INCH W X 9-1/4 INCH D SIZE BLACK POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND, JUNCTION BOX MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 2 HORIZONTAL X 2 VERTICAL DISTRIBUTION/BEAM SPREAD LIGHT INTENSITY 2272 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 67 CRI EFFICACY 84 LPW DRIVER TYPE CONSTANT CURRENT
Description
5-1/2 INCH W X 9-1/4 INCH D SIZE BLACK POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND, JUNCTION BOX MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 2 HORIZONTAL X 2 VERTICAL DISTRIBUTION/BEAM SPREAD LIGHT INTENSITY 2272 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 67 CRI EFFICACY 84 LPW DRIVER TYPE CONSTANT CURRENT

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HNLED26B/D10 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HNLED26B/D10
Floodlight Fixture HNLED26B/D10
5-1/2 INCH W X 9-1/4 INCH D SIZE BLACK POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND, JUNCTION BOX MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 2 HORIZONTAL X 2 VERTICAL DISTRIBUTION/BEAM SPREAD LIGHT INTENSITY 2272 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 67 CRI EFFICACY 84 LPW DRIVER TYPE CONSTANT CURRENT
  • 5-1/2 INCH W X 9-1/4 INCH D SIZE
  • BLACK POLYESTER POWDER FINISH
  • UL, DLC APPROVAL
  • GROUND, JUNCTION BOX MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 2 HORIZONTAL X 2 VERTICAL DISTRIBUTION/BEAM SPREAD
  • LIGHT INTENSITY 2272 LUMEN
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 67 CRI
  • EFFICACY 84 LPW
  • DRIVER TYPE CONSTANT CURRENT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HNLED26B/D10
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details