RAB Lighting Occupancy Sensor/Switch LVS800W/277

Description
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 1200 W, 4.3 AMPERE AT 277 V LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR (INCLUDED) WALL PLATE TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 8 SEC TO 15 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR
Datasheet
Description
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 1200 W, 4.3 AMPERE AT 277 V LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR (INCLUDED) WALL PLATE TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 8 SEC TO 15 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LVS800W/277 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
LVS800W/277
Occupancy Sensor/Switch LVS800W/277
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 1200 W, 4.3 AMPERE AT 277 V LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR (INCLUDED) WALL PLATE TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 8 SEC TO 15 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR
  • 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • INDOOR, WET LOCATION APPLICATION
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 1200 W, 4.3 AMPERE AT 277 V LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • DECORATOR (INCLUDED) WALL PLATE TYPE
  • 1000 SQ FT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 8 SEC TO 15 MIN TIME DELAY
  • SMART SWITCH[R] BRAND
  • WITH LED INDICATOR
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LVS800W/277
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent; Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details