RAB Lighting Lighting Fixture MDLED3X12D10-40Y-B

Description
15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 40 DEGREE REFLECTOR TYPE 2751 LUMEN INTENSITY 40 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 3 DRIVER TYPE 0 TO 10 V DIMMER INPUT CURRENT RATING 0.28 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE
Description
15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 40 DEGREE REFLECTOR TYPE 2751 LUMEN INTENSITY 40 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 3 DRIVER TYPE 0 TO 10 V DIMMER INPUT CURRENT RATING 0.28 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MDLED3X12D10-40Y-B - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
MDLED3X12D10-40Y-B
Lighting Fixture MDLED3X12D10-40Y-B
15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 40 DEGREE REFLECTOR TYPE 2751 LUMEN INTENSITY 40 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 3 DRIVER TYPE 0 TO 10 V DIMMER INPUT CURRENT RATING 0.28 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE
  • 15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • IESNA LM-79/80 APPLICABLE STANDARD
  • RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION
  • FULL/SEMI-RECESSED, FLUSH MOUNTING
  • GEAR TRAY LIGHT FIXTURE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 40 DEGREE REFLECTOR TYPE
  • 2751 LUMEN INTENSITY
  • 40 DEGREE REFLECTOR TYPE
  • DAMP LOCATION AREA CLASSIFICATION
  • 350 MILLIAMPERE LAMP CURRENT
  • ROHS COMPLIANT
  • NUMBER OF HEADS 3
  • DRIVER TYPE 0 TO 10 V DIMMER
  • INPUT CURRENT RATING 0.28 AMPERE
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
  • MINIMUM OPERATING TEMPERATURE -40 DEG C
  • REFRACTOR TYPE NANOSTRUCTURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MDLED3X12D10-40Y-B
Product Name Lighting Fixture
Application Commercial
Fixture Type Recessed; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details