RAB Lighting Spot Light Fixture HSLED13NW

Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 84 INTENSITY 570 LUMEN SURGE PROTECTION 4 KV DISTRIBUTION/BEAM SPREAD NEMA 2 HORIZONTAL X 2 VERTICAL LENGTH 9-1/2 INCH LAMP LI HSLED MODEL
Datasheet
Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 84 INTENSITY 570 LUMEN SURGE PROTECTION 4 KV DISTRIBUTION/BEAM SPREAD NEMA 2 HORIZONTAL X 2 VERTICAL LENGTH 9-1/2 INCH LAMP LI HSLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - HSLED13NW - RAB Lighting
Northvale, NJ, USA
Spot Light Fixture
HSLED13NW
Spot Light Fixture HSLED13NW
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 84 INTENSITY 570 LUMEN SURGE PROTECTION 4 KV DISTRIBUTION/BEAM SPREAD NEMA 2 HORIZONTAL X 2 VERTICAL LENGTH 9-1/2 INCH LAMP LI HSLED MODEL
  • NARROW BEAM TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE POLYESTER POWDER COATED COLOR
  • BULLET SHAPE
  • UL (CANADA AND US) APPROVAL
  • 5-1/2 INCH DIAMETER
  • 1 LAMP(S)
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120/208/240/277 V LAMP VOLTAGE
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE -40 DEG F
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 84
  • INTENSITY 570 LUMEN
  • SURGE PROTECTION 4 KV
  • DISTRIBUTION/BEAM SPREAD NEMA 2 HORIZONTAL X 2 VERTICAL
  • LENGTH 9-1/2 INCH
  • LAMP LI
  • HSLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HSLED13NW
Product Name Spot Light Fixture
Application Security
Fixture Type Flood Lights; Other; Spot Light Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details