RAB Lighting Floodlight Fixture LFP38B

Description
2-3/4 INCH DIA X 4-5/8 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN LFP MODEL
Datasheet
Description
2-3/4 INCH DIA X 4-5/8 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN LFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFP38B - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFP38B
Floodlight Fixture LFP38B
2-3/4 INCH DIA X 4-5/8 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN LFP MODEL
  • 2-3/4 INCH DIA X 4-5/8 INCH L SIZE
  • BLACK POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR20/PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 50 W (PAR20), 150 W (PAR38) LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 550 LUMEN
  • LFP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFP38B
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details