5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL APPROVAL
IESNA LM-79/80 APPLICABLE STANDARD
RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION
FULL/SEMI-RECESSED, FLUSH MOUNTING
GEAR TRAY LIGHT FIXTURE
LED LAMP TYPE
12 W LAMP WATTAGE
120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100000 LIFE IN HOUR
40 DEGREE REFLECTOR TYPE
824 LUMEN INTENSITY
120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
40 DEGREE REFLECTOR TYPE
DAMP LOCATION AREA CLASSIFICATION
350 MILLIAMPERE LAMP CURRENT
ROHS COMPLIANT
NUMBER OF HEADS 1
DRIVER TYPE LUTRON DIMMER
INPUT CURRENT RATING 0.7 AMPERE
COLOR RENDERING INDEX 90
COLOR TEMPERATURE 2700 K
MINIMUM OPERATING TEMPERATURE 0 DEG C
REFRACTOR TYPE NANOSTRUCTURE
RAB Lighting
Done
Description
5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL APPROVAL
IESNA LM-79/80 APPLICABLE STANDARD
RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION
FULL/SEMI-RECESSED, FLUSH MOUNTING
GEAR TRAY LIGHT FIXTURE
LED LAMP TYPE
12 W LAMP WATTAGE
120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100000 LIFE IN HOUR
40 DEGREE REFLECTOR TYPE
824 LUMEN INTENSITY
120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
40 DEGREE REFLECTOR TYPE
DAMP LOCATION AREA CLASSIFICATION
350 MILLIAMPERE LAMP CURRENT
ROHS COMPLIANT
NUMBER OF HEADS 1
DRIVER TYPE LUTRON DIMMER
INPUT CURRENT RATING 0.7 AMPERE
COLOR RENDERING INDEX 90
COLOR TEMPERATURE 2700 K
MINIMUM OPERATING TEMPERATURE 0 DEG C
REFRACTOR TYPE NANOSTRUCTURE
5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL APPROVAL
IESNA LM-79/80 APPLICABLE STANDARD
RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION
FULL/SEMI-RECESSED, FLUSH MOUNTING
GEAR TRAY LIGHT FIXTURE
LED LAMP TYPE
12 W LAMP WATTAGE
120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100000 LIFE IN HOUR
40 DEGREE REFLECTOR TYPE
824 LUMEN INTENSITY
120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
40 DEGREE REFLECTOR TYPE
DAMP LOCATION AREA CLASSIFICATION
350 MILLIAMPERE LAMP CURRENT
ROHS COMPLIANT
NUMBER OF HEADS 1
DRIVER TYPE LUTRON DIMMER
INPUT CURRENT RATING 0.7 AMPERE
COLOR RENDERING INDEX 90
COLOR TEMPERATURE 2700 K
MINIMUM OPERATING TEMPERATURE 0 DEG C
REFRACTOR TYPE NANOSTRUCTURE