RAB Lighting Occupancy Sensor/Switch LOS800I/120

Description
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 800 W, 6.7 AMPERE AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR (INCLUDED) WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 8 SEC TO 15 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT
Datasheet
Description
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 800 W, 6.7 AMPERE AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR (INCLUDED) WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 8 SEC TO 15 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOS800I/120 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
LOS800I/120
Occupancy Sensor/Switch LOS800I/120
1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 800 W, 6.7 AMPERE AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW DECORATOR (INCLUDED) WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1000 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 8 SEC TO 15 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT
  • 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE
  • IVORY FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL, INDOOR, WET LOCATION APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 800 W, 6.7 AMPERE AT 120 V LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • DECORATOR (INCLUDED) WALL PLATE TYPE
  • PASSIVE INFRARED SENSOR TYPE
  • 1000 SQ FT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 8 SEC TO 15 MIN TIME DELAY
  • SMART SWITCH[R] BRAND
  • WITH LED INDICATOR
  • LINEAR COVERAGE 32 FT AT 5 FT MOUNTING HEIGHT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LOS800I/120
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent; Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details