RAB Lighting Lighting Fixture KNOOK24YW

Description
23-7/8 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 14 W LAMP WATTAGE 120 V AT 60 HZ INPUT VOLTAGE DIE FORMED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 820 LUMEN INTENSITY 120 V AT 60 HZ LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION ROHS COMPLIANT DRIVER TYPE ELV AND TRIAC DIMMABLE LENS MATERIAL POLYCARBONATE INPUT CURRENT RATING 0.11 AMPERE COLOR RENDERING INDEX 95 COLOR TEMPERATURE 5000 K MAXIMUM AMBIENT TEMPERATURE 40 DEG C INCLUDES INJECTION-MOLDED END CAP REFRACTOR TYPE FROSTED
Description
23-7/8 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 14 W LAMP WATTAGE 120 V AT 60 HZ INPUT VOLTAGE DIE FORMED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 820 LUMEN INTENSITY 120 V AT 60 HZ LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION ROHS COMPLIANT DRIVER TYPE ELV AND TRIAC DIMMABLE LENS MATERIAL POLYCARBONATE INPUT CURRENT RATING 0.11 AMPERE COLOR RENDERING INDEX 95 COLOR TEMPERATURE 5000 K MAXIMUM AMBIENT TEMPERATURE 40 DEG C INCLUDES INJECTION-MOLDED END CAP REFRACTOR TYPE FROSTED

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - KNOOK24YW - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
KNOOK24YW
Lighting Fixture KNOOK24YW
23-7/8 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING UNDERCABINET LIGHT FIXTURE LED LAMP TYPE 14 W LAMP WATTAGE 120 V AT 60 HZ INPUT VOLTAGE DIE FORMED STEEL HOUSING MATERIAL 50000 LIFE IN HOUR 820 LUMEN INTENSITY 120 V AT 60 HZ LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION ROHS COMPLIANT DRIVER TYPE ELV AND TRIAC DIMMABLE LENS MATERIAL POLYCARBONATE INPUT CURRENT RATING 0.11 AMPERE COLOR RENDERING INDEX 95 COLOR TEMPERATURE 5000 K MAXIMUM AMBIENT TEMPERATURE 40 DEG C INCLUDES INJECTION-MOLDED END CAP REFRACTOR TYPE FROSTED
  • 23-7/8 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD
  • INDOOR APPLICATION
  • UNDERCABINET SURFACE MOUNTING
  • UNDERCABINET LIGHT FIXTURE
  • LED LAMP TYPE
  • 14 W LAMP WATTAGE
  • 120 V AT 60 HZ INPUT VOLTAGE
  • DIE FORMED STEEL HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 820 LUMEN INTENSITY
  • 120 V AT 60 HZ LAMP VOLTAGE
  • DAMP LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • DRIVER TYPE ELV AND TRIAC DIMMABLE
  • LENS MATERIAL POLYCARBONATE
  • INPUT CURRENT RATING 0.11 AMPERE
  • COLOR RENDERING INDEX 95
  • COLOR TEMPERATURE 5000 K
  • MAXIMUM AMBIENT TEMPERATURE 40 DEG C
  • INCLUDES INJECTION-MOLDED END CAP
  • REFRACTOR TYPE FROSTED
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number KNOOK24YW
Product Name Lighting Fixture
Application Indoor
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details