RAB Lighting Surface Landscape Light LLD3VG

Description
3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1220 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet
Description
3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1220 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - LLD3VG - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
LLD3VG
Surface Landscape Light LLD3VG
3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1220 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
  • 3-TIER DOME TOP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 10 INCH DIA X 7 INCH H SIZE
  • VERDE GREEN POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 12 INCH MOUNTING STEM MOUNTING
  • A19 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 75 W LAMP WATTAGE
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE MATERIAL
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1220 LUMEN
  • INCLUDES 1/2 INCH THREADED NIPPLE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LLD3VG
Product Name Surface Landscape Light
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details