RAB Lighting Floodlight Fixture LFLED4LVA

Description
2-3/8 INCH DIA X 6 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 12 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT CURRENT RATING 0.5 AMPERE INTENSITY 500 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 4800 K (COOL) RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
Description
2-3/8 INCH DIA X 6 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 12 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT CURRENT RATING 0.5 AMPERE INTENSITY 500 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 4800 K (COOL) RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED4LVA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED4LVA
Floodlight Fixture LFLED4LVA
2-3/8 INCH DIA X 6 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 12 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT CURRENT RATING 0.5 AMPERE INTENSITY 500 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 4800 K (COOL) RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 4 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 12 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • CURRENT RATING 0.5 AMPERE
  • INTENSITY 500 LUMEN
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 4800 K (COOL)
  • RATED LIFE IN HOUR 100000
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED4LVA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details