RAB Lighting Floodlight Fixture LFLED8NW

Description
2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 469 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
Datasheet
Description
2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 469 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFLED8NW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFLED8NW
Floodlight Fixture LFLED8NW
2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD DRIVER INPUT POWER 7 W LAMP INTENSITY 469 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING -40 DEG C APPLICATION WET LOCATION
  • 2-3/8 INCH DIA X 6 INCH L SIZE
  • WHITE FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 8 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • DRIVER INPUT POWER 7 W
  • LAMP INTENSITY 469 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • AMBIENT TEMPERATURE RATING -40 DEG C
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFLED8NW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details