RAB Lighting Floodlight Fixture HBLED26NW

Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE INTENSITY 2283 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION WET LOCA
Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE INTENSITY 2283 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION WET LOCA

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED26NW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED26NW
Floodlight Fixture HBLED26NW
5-1/2 INCH DIA X 8-3/4 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE INTENSITY 2283 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION WET LOCA
  • 5-1/2 INCH DIA X 8-3/4 INCH L SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING SEAL, SCREW MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
  • CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE
  • INTENSITY 2283 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • APPLICATION WET LOCA
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED26NW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details