RAB Lighting Datasheets for Fluorescent Lamps
Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Fluorescent Lamps: Learn more
| Product Name | Notes |
|---|---|
| 13 W WATTAGE | |
| 13 W WATTAGE TWIN TUBE STYLE RAB[R] BRAND APPROVAL UL (CANADA AND US) | |
| 22 W WATTAGE | |
| 28 W WATTAGE QUAD STYLE GX32D-3 BASE TYPE 10000 LIFE IN HOUR 1600 LUMEN INITIAL INTENSITY | |
| 7 W WATTAGE TWIN TUBE STYLE RAB[R] BRAND APPROVAL UL (CANADA AND US), WEIGHT 1 LB | |
| 9 W WATTAGE QUAD TUBE STYLE RAB[R] BRAND APPROVAL UL (CANADA AND US), WEIGHT 1 LB | |
| ELECTRONIC, HPF, QUAD TAP BALLAST TYPE 32 W WATTAGE TRIPLE STYLE GX24Q-3 BASE TYPE 12000 LIFE IN HOUR 2400 LUMEN INITIAL INTENSITY | |
| ELECTRONIC, QUAD TAP BALLAST TYPE 26 W WATTAGE TRIPLE TUBE STYLE GX24Q-3 BASE TYPE 12000 LIFE IN HOUR 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN RAB[R] BRAND APPROVAL... |