RAB Lighting Occupancy Sensor/Switch LOSBAY800

Description
COMMERCIAL APPLICATION 120 TO 347 VAC AT 50/60 HZ VOLTAGE RATING 785 W AT 120 V, 1175 W AT 277 V LOAD RATING FLUORESCENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY OPERATING TEMPERATURE 14 TO 160 DEG F MOUNTING HEIGHT UPTO 40 FT
Datasheet
Description
COMMERCIAL APPLICATION 120 TO 347 VAC AT 50/60 HZ VOLTAGE RATING 785 W AT 120 V, 1175 W AT 277 V LOAD RATING FLUORESCENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY OPERATING TEMPERATURE 14 TO 160 DEG F MOUNTING HEIGHT UPTO 40 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOSBAY800 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
LOSBAY800
Occupancy Sensor/Switch LOSBAY800
COMMERCIAL APPLICATION 120 TO 347 VAC AT 50/60 HZ VOLTAGE RATING 785 W AT 120 V, 1175 W AT 277 V LOAD RATING FLUORESCENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY OPERATING TEMPERATURE 14 TO 160 DEG F MOUNTING HEIGHT UPTO 40 FT
  • COMMERCIAL APPLICATION
  • 120 TO 347 VAC AT 50/60 HZ VOLTAGE RATING
  • 785 W AT 120 V, 1175 W AT 277 V LOAD RATING
  • FLUORESCENT LOAD TYPE
  • 30 SEC TO 30 MIN TIME DELAY
  • OPERATING TEMPERATURE 14 TO 160 DEG F
  • MOUNTING HEIGHT UPTO 40 FT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LOSBAY800
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details