Juno Lighting Group Area/Roadway Light PL8100PSTTRDLBL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 8 INCH DIA X 39 INCH L WITH CLEAR HID LAMP PL8 MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 8 INCH DIA X 39 INCH L WITH CLEAR HID LAMP PL8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - PL8100PSTTRDLBL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
PL8100PSTTRDLBL
Area/Roadway Light PL8100PSTTRDLBL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 8 INCH DIA X 39 INCH L WITH CLEAR HID LAMP PL8 MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE
  • PARKLUME[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 8 INCH DIA X 39 INCH L
  • WITH CLEAR HID LAMP
  • PL8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL8100PSTTRDLBL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details