Juno Lighting Group Area/Roadway Light PL770HPQTRF5CBL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 41 INCH L PL7 MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 41 INCH L PL7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - PL770HPQTRF5CBL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
PL770HPQTRF5CBL
Area/Roadway Light PL770HPQTRF5CBL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 41 INCH L PL7 MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, QUAD TAP BALLAST TYPE
  • E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD
  • VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • PARKLUME[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 7 INCH DIA X 41 INCH L
  • PL7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL770HPQTRF5CBL
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details