Juno Lighting Group Area/Roadway Light PL850HP277RDBZL

Description
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 8 INCH DIA X 39 INCH L WITH CLEAR HID LAMP PL8 MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 8 INCH DIA X 39 INCH L WITH CLEAR HID LAMP PL8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - PL850HP277RDBZL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
PL850HP277RDBZL
Area/Roadway Light PL850HP277RDBZL
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 8 INCH DIA X 39 INCH L WITH CLEAR HID LAMP PL8 MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC BALLAST TYPE
  • YES LAMP INCLUDED
  • E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 277 V LAMP/BALLAST VOLTAGE
  • CLEAR POLYCARBONATE LENS WITH LOUVER REFRACTOR/LENS TYPE
  • PARKLUME[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 8 INCH DIA X 39 INCH L
  • WITH CLEAR HID LAMP
  • PL8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL850HP277RDBZL
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details