Juno Lighting Group Floodlight Fixture RBF100PSTTML

Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP RBF MODEL
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP RBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - RBF100PSTTML - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
RBF100PSTTML
Floodlight Fixture RBF100PSTTML
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP RBF MODEL
  • 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • HPF, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD
  • 0.8 SQ FT EPA
  • CARIBE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • RBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number RBF100PSTTML
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details