GLASS SHADE MATERIAL
COBALT FINISH
4 INCH DIA
9 INCH
78 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
50 W WATTAGE
YES LAMP INCLUDED
T4 HALOGEN/MR16CG LAMP TYPE
G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
TRAC-MASTER[R] BRAND
STYLE TALL CONE
LAMP VOLTAGE 12 V
WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
PKH MODEL
Juno Lighting Group
Done
Datasheet
Description
GLASS SHADE MATERIAL
COBALT FINISH
4 INCH DIA
9 INCH
78 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
50 W WATTAGE
YES LAMP INCLUDED
T4 HALOGEN/MR16CG LAMP TYPE
G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
TRAC-MASTER[R] BRAND
STYLE TALL CONE
LAMP VOLTAGE 12 V
WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
PKH MODEL
GLASS SHADE MATERIAL
COBALT FINISH
4 INCH DIA
9 INCH
78 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
50 W WATTAGE
YES LAMP INCLUDED
T4 HALOGEN/MR16CG LAMP TYPE
G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
TRAC-MASTER[R] BRAND
STYLE TALL CONE
LAMP VOLTAGE 12 V
WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
PKH MODEL
GLASS SHADE MATERIAL
COBALT FINISH
4 INCH DIA
9 INCH
78 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
50 W WATTAGE
YES LAMP INCLUDED
T4 HALOGEN/MR16CG LAMP TYPE
G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
TRAC-MASTER[R] BRAND
STYLE TALL CONE
LAMP VOLTAGE 12 V
WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET