Juno Lighting Group Area/Roadway Light PL770PSQTRD5CBLL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 43 3/8 INCH L WITH CLEAR HID LAMP PL7 MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 43 3/8 INCH L WITH CLEAR HID LAMP PL7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - PL770PSQTRD5CBLL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
PL770PSQTRD5CBLL
Area/Roadway Light PL770PSQTRD5CBLL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE PARKLUME[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 7 INCH DIA X 43 3/8 INCH L WITH CLEAR HID LAMP PL7 MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 5 CONICAL REFLECTOR DISTRIBUTION/BEAM SPREAD
  • VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • PARKLUME[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 7 INCH DIA X 43 3/8 INCH L
  • WITH CLEAR HID LAMP
  • PL7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PL770PSQTRD5CBLL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details