GLASS SHADE MATERIAL
BLUE FINISH
10 INCH
6-5/8 INCH
48 INCH WIRE LENGTH
UL, CUL APPROVAL
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE
TRAC-LITES[TM] BRAND
INCLUDES ON/OFF SWITCH
R560 MODEL
Juno Lighting Group
Done
Datasheet
Description
GLASS SHADE MATERIAL
BLUE FINISH
10 INCH
6-5/8 INCH
48 INCH WIRE LENGTH
UL, CUL APPROVAL
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE
TRAC-LITES[TM] BRAND
INCLUDES ON/OFF SWITCH
R560 MODEL
GLASS SHADE MATERIAL
BLUE FINISH
10 INCH
6-5/8 INCH
48 INCH WIRE LENGTH
UL, CUL APPROVAL
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE
TRAC-LITES[TM] BRAND
INCLUDES ON/OFF SWITCH
R560 MODEL
GLASS SHADE MATERIAL
BLUE FINISH
10 INCH
6-5/8 INCH
48 INCH WIRE LENGTH
UL, CUL APPROVAL
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE