Juno Lighting Group Pendant Light Fixture PKL310COBALT

Description
GLASS SHADE MATERIAL COBALT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE SHORT CONE WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
Datasheet
Description
GLASS SHADE MATERIAL COBALT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE SHORT CONE WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKL310COBALT - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKL310COBALT
Pendant Light Fixture PKL310COBALT
GLASS SHADE MATERIAL COBALT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE TRAC-MASTER[R] BRAND STYLE SHORT CONE WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKL MODEL
  • GLASS SHADE MATERIAL
  • COBALT FINISH
  • 5 1/2 INCH DIA
  • 4 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE SHORT CONE
  • WITH 12 VAC 60 W LED COMPATIBLE TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKL310COBALT
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details