RECESSED DOWNLIGHT HOUSING TYPE
7-1/4 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-3/4 INCH CEILING OPENING SIZE
SIZE 13-3/4 INCH L X 7-5/16 INCH W
PL MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
7-1/4 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-3/4 INCH CEILING OPENING SIZE
SIZE 13-3/4 INCH L X 7-5/16 INCH W
PL MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7-1/4 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-3/4 INCH CEILING OPENING SIZE
SIZE 13-3/4 INCH L X 7-5/16 INCH W
PL MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7-1/4 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING HOUSING MATERIAL
120 TO 277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE