ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
10 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
45 TO 150 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
VOLTAGE RATING 277 V
P8A MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
10 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
45 TO 150 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
VOLTAGE RATING 277 V
P8A MODEL
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
10 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
45 TO 150 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
VOLTAGE RATING 277 V
P8A MODEL
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
10 7/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
45 TO 150 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE