Juno Lighting Group Pendant Light Fixture PKH322ROUGE

Description
GLASS SHADE MATERIAL ROUGE FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE ELLIPSE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet
Description
GLASS SHADE MATERIAL ROUGE FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE ELLIPSE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKH322ROUGE - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKH322ROUGE
Pendant Light Fixture PKH322ROUGE
GLASS SHADE MATERIAL ROUGE FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE ELLIPSE LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
  • GLASS SHADE MATERIAL
  • ROUGE FINISH
  • 3 1/8 INCH
  • 7 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • T4 HALOGEN LAMP TYPE
  • G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE ELLIPSE
  • LAMP VOLTAGE 12 V
  • WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKH322ROUGE
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details