Juno Lighting Group Floodlight Fixture RBF40L41KE12WPC

Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH PHOTO CONTROL COLOR TEMPERATURE 4100 DEG K AMBIENT TEMPERATURE RATING 40 DEG C RBF MODEL
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH PHOTO CONTROL COLOR TEMPERATURE 4100 DEG K AMBIENT TEMPERATURE RATING 40 DEG C RBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - RBF40L41KE12WPC - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
RBF40L41KE12WPC
Floodlight Fixture RBF40L41KE12WPC
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.8 SQ FT EPA CARIBE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH PHOTO CONTROL COLOR TEMPERATURE 4100 DEG K AMBIENT TEMPERATURE RATING 40 DEG C RBF MODEL
  • 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
  • 0.8 SQ FT EPA
  • CARIBE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH PHOTO CONTROL
  • COLOR TEMPERATURE 4100 DEG K
  • AMBIENT TEMPERATURE RATING 40 DEG C
  • RBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number RBF40L41KE12WPC
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details