SPREAD LENS WALL WASH WITH LOWER CONE TYPE
ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] P8 SERIES INCANDESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P8WL-P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
SPREAD LENS WALL WASH WITH LOWER CONE TYPE
ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] P8 SERIES INCANDESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P8WL-P38 MODEL
Incandescent/Fluorescent/Hid Recessed Trim
P8WL-P38-CS
Incandescent/Fluorescent/Hid Recessed Trim
P8WL-P38-CS
SPREAD LENS WALL WASH WITH LOWER CONE TYPE
ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] P8 SERIES INCANDESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
P8WL-P38 MODEL
SPREAD LENS WALL WASH WITH LOWER CONE TYPE
ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 12 1/8 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] P8 SERIES INCANDESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 45 TO 150 W, PAR38 Q150 TO Q250 W INCANDESCENT LAMP TYPE