Juno Lighting Group Pendant Light Fixture PKH-P316-OPEEL

Description
POLYCARBONATE MATERIAL ORANGE PEEL FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS WRAP LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE PEEL FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS WRAP LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PKH-P316-OPEEL - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
PKH-P316-OPEEL
Pendant Light Fixture PKH-P316-OPEEL
POLYCARBONATE MATERIAL ORANGE PEEL FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS WRAP LAMP VOLTAGE 12 V WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX PKH MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE PEEL FINISH
  • 4 3/8 INCH
  • 9 5/8 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • T4 HALOGEN/MR16CG LAMP TYPE
  • G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE
  • TRAC-MASTER[R] BRAND
  • STYLE LUMINOUS WRAP
  • LAMP VOLTAGE 12 V
  • WITH 12 VAC 60 W TRANSFORMER, MONOPOINT CANOPY, CORDSET
  • MOUNTS OVER 4 INCH DIAMETER JUNCTION BOX
  • PKH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number PKH-P316-OPEEL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details