11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
RBF MODEL
Juno Lighting Group
Done
Datasheet
Description
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
RBF MODEL
11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
HPF, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 4 X 3, MEDIUM DISTRIBUTION/BEAM SPREAD
0.8 SQ FT EPA
CARIBE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
RBF MODEL